The Eaton 5SC UPS (part number 47X1710) provides reliable power protection for small business servers, network equipment, and storage solutions. With a capacity of 1.44 kVA / 1.08 kW, it features pure sinewave output to ensure high-quality power for sensitive devices. The unit includes an LCD display that shows key parameters such as input and output voltage, load, battery level, and estimated runtime, along with configuration options for output voltage and alarm settings. The UPS utilizes Eaton's ABM technology, which extends battery service life by 50% and allows for easy front panel battery replacement. It offers multiple connectivity options, including USB, serial, and relay, facilitating integration with various operating systems. The 5SC UPS also supports network management through Eaton's Intelligent Power Manager software, enabling remote monitoring and automatic shutdown of connected devices during power disruptions. Designed for flexibility, the 5SC UPS fits into compact spaces and provides up to eight output receptacles. It is suitable for environments with varying input voltage conditions, thanks to its buck and boost operation capabilities. The product is backed by a three-year warranty covering both the UPS and its batteries, ensuring comprehensive support for users.
UPS, 120V, 1.44KVA / 1.08KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.08kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:5SC Series; Length:16.1" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 47X1710 |
| Product Name | Ups, 120V, 1.44Kva / 1.08Kw; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |