UPS, 230VAC, 1.5KVA / 900W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:-; Product Range:5S Series; Length:15" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 47X1715 |
| Product Name | Ups, 230Vac, 1.5Kva / 900W; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |