Eaton | Power Quality Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware 5PX3000RT3U

Description
UPS, 120VAC, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:5PX Series; Length:50cm RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:5PX Series; Length:50cm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware - 51T3718 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware
51T3718
Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware 51T3718
UPS, 120VAC, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:5PX Series; Length:50cm RoHS Compliant: Yes

UPS, 120VAC, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:5PX Series; Length:50cm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 51T3718
Product Name Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2472088 - RS Components, Ltd.
Specs
Volt-Amp Rating 6 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details