UPS, 230V, 850VA / 600W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):850VA / 600W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:5P Series; Length:20" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 39X0899 |
| Product Name | Ups, 230V, 850Va / 600W; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |