5CLPT-1 is a 5.5 kV, current-limiting, E-rated medium voltage fuse rated for 1 A with an interrupting capacity of 80 kA RMS symmetric. It measures 9.5 in (241 mm) in length, 1.6 in (41 mm) in diameter, and has clip centers spaced 8.1 in (206 mm) apart. The fuse is non-indicating and designed for primary protection of potential and small power transformers. It is compatible with the 1A0835 fuse clip. Due to manufacturing variances, this fuse does not comply with ANSI C37.46 for E-Rating performance characteristics.
FUSE CARTRIDGE 1A 5.5KVAC Product overview: 5CLPT-1 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-5CLPT-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-5CLPT-1 |
| Product Name | 1A Circuit Protection Fuse |
| Mounting | Requires Holder |