Eaton Corp. / Commercial Controls Division Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer 57701451

Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: Yes
Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Process Meter, part number 16C1111, features a four-digit display capable of measuring DC current and DC voltage. It operates within a range of 4mA to 20mA for current and 0V to 10V or 1V to 5V for voltage. The digit height is 14.2mm, providing clear visibility for readings. The panel cutout dimensions are 44.96mm in height and 91.95mm in width, making it suitable for standard panel installations. It requires a minimum supply voltage of 85VAC and is RoHS compliant, indicating it meets environmental safety standards. This product is designed for applications where precise measurement of electrical parameters is essential.

Datasheet Summary
Powered by GS/AI

The Process Meter, part number 16C1111, features a four-digit display capable of measuring DC current and DC voltage. It operates within a range of 4mA to 20mA for current and 0V to 10V or 1V to 5V for voltage. The digit height is 14.2mm, providing clear visibility for readings. The panel cutout dimensions are 44.96mm in height and 91.95mm in width, making it suitable for standard panel installations. It requires a minimum supply voltage of 85VAC and is RoHS compliant, indicating it meets environmental safety standards. This product is designed for applications where precise measurement of electrical parameters is essential.

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer - 16C1111 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer
16C1111
Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer 16C1111
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 16C1111
Product Name Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details