MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:68.07mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 89M5409 |
| Product Name | Multifunction Counter; No. Of Digits / Alpha Eaton Cutler Hammer |
| Operating Temperature | 32 to 131 F (0 to 55 C) |