MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:97.75V; Supply Voltage Max:132.25V; Panel Cutout Height:68.07mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 50F927 |
| Product Name | Multifunction Counter; No. Of Digits / Alpha Eaton Cutler Hammer |
| Operating Temperature | 32 to ? F (0 to ? C) |