511H995-98 -- MOTOR CLUTCH/BRAKE
Eaton Corporation
Motor Clutch/Brake
511H995-98
Description
4.06 INCH X 9.5 INCH SIZE
CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
240 VDC VOLTAGE RATING
BRAKE
SOLENOID ACTUATION TYPE
35 LB-FT TORQUE
Description
4.06 INCH X 9.5 INCH SIZE
CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
240 VDC VOLTAGE RATING
BRAKE
SOLENOID ACTUATION TYPE
35 LB-FT TORQUE
Datasheet
Suppliers
4.06 INCH X 9.5 INCH SIZE
CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
240 VDC VOLTAGE RATING
BRAKE
SOLENOID ACTUATION TYPE
35 LB-FT TORQUE
- 4.06 INCH X 9.5 INCH SIZE
- CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
- 240 VDC VOLTAGE RATING
- BRAKE
- SOLENOID ACTUATION TYPE
- 35 LB-FT TORQUE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Brakes |
|
Product Number
|
511H995-98 |
|
Product Name
|
Motor Clutch/Brake |
|
Torque
|
35 Ft-lbs (47.46 N-m)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Speed
2000 to 8000 rpm
Voltage
24 volts
Engagement
Friction
View Details
Torque
9 to 738 Ft-lbs (12.2 to 1001 N-m)
Speed
1800 to 5500 rpm
Voltage
24 volts
View Details