Eaton Corporation Motor Clutch/Brake 511H993-8

Description
3.13 INCH X 9.5 INCH SIZE 50 HZ FREQUENCY RATING CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION 400 VAC VOLTAGE RATING BRAKE SOLENOID ACTUATION TYPE 35 LB-FT TORQUE
Datasheet
Description
3.13 INCH X 9.5 INCH SIZE 50 HZ FREQUENCY RATING CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION 400 VAC VOLTAGE RATING BRAKE SOLENOID ACTUATION TYPE 35 LB-FT TORQUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Clutch/Brake - 511H993-8 - Eaton Corporation
Cleveland, OH, USA
Motor Clutch/Brake
511H993-8
Motor Clutch/Brake 511H993-8
3.13 INCH X 9.5 INCH SIZE 50 HZ FREQUENCY RATING CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION 400 VAC VOLTAGE RATING BRAKE SOLENOID ACTUATION TYPE 35 LB-FT TORQUE
  • 3.13 INCH X 9.5 INCH SIZE
  • 50 HZ FREQUENCY RATING
  • CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
  • 400 VAC VOLTAGE RATING
  • BRAKE
  • SOLENOID ACTUATION TYPE
  • 35 LB-FT TORQUE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Electric Brakes
Product Number 511H993-8
Product Name Motor Clutch/Brake
Torque 35 Ft-lbs (47.46 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

HB Electromagnetic Hysteresis Brake -  - jbj Techniques Limited
Specs
Torque 0.0333 to 0.7417 Ft-lbs (0.0452 to 1.01 N-m)
Speed 3000 rpm
Voltage 24 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
0.3125
Specs
Mounting Flange
Bore Diameter 0.3750 inch (9.52 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Electromagnetic Clutches And Brakes - REB-A-04 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 1500 to 3000 rpm
Voltage 24 to 96 volts
Magnetic Type Electromagnetic
View Details