511H1195-40 -- MOTOR CLUTCH/BRAKE
Eaton Corporation
Motor Clutch/Brake
511H1195-40
Description
60 HZ FREQUENCY RATING
CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
240 VAC VOLTAGE RATING
BRAKE
SOLENOID ACTUATION TYPE
85 LB-FT TORQUE
Description
60 HZ FREQUENCY RATING
CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
240 VAC VOLTAGE RATING
BRAKE
SOLENOID ACTUATION TYPE
85 LB-FT TORQUE
Datasheet
Suppliers
60 HZ FREQUENCY RATING
CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
240 VAC VOLTAGE RATING
BRAKE
SOLENOID ACTUATION TYPE
85 LB-FT TORQUE
- 60 HZ FREQUENCY RATING
- CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION
- 240 VAC VOLTAGE RATING
- BRAKE
- SOLENOID ACTUATION TYPE
- 85 LB-FT TORQUE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Brakes |
|
Product Number
|
511H1195-40 |
|
Product Name
|
Motor Clutch/Brake |
|
Torque
|
85 Ft-lbs (115 N-m)
|
Unlock Full Specs
to access all available technical data
Similar Products
Torque
5 to 44 Ft-lbs (6.78 to 59.66 N-m)
Speed
3000 to 7000 rpm
Voltage
24 volts
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Torque
0.0833 to 5 Ft-lbs (0.1130 to 6.78 N-m)
Power
0.0107 HP
Speed
1800 rpm
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Speed
3000 to 6000 rpm
Voltage
24 volts
Engagement
Friction
View Details