Eaton Corporation Electrical, Specialty Fuses - 51100 51100

Description
Manufacturer: Eaton Bussmann Win Source Part Number: 856358-51100 Features: AC DC Fuse Package: Bulk Part Status: Discontinued at Digi-Key Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040
Request a Quote Datasheet
Description
Manufacturer: Eaton Bussmann Win Source Part Number: 856358-51100 Features: AC DC Fuse Package: Bulk Part Status: Discontinued at Digi-Key Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 51100 - 856358-51100 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 51100
856358-51100
Electrical, Specialty Fuses - 51100 856358-51100
Manufacturer: Eaton Bussmann Win Source Part Number: 856358-51100 Features: AC DC Fuse Package: Bulk Part Status: Discontinued at Digi-Key Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040

Manufacturer: Eaton Bussmann
Win Source Part Number: 856358-51100
Features: AC DC Fuse
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 51100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
51100
Circuit Protection - Electrical, Specialty Fuses 51100
FUSE LINK T 100A RB 23"

FUSE LINK T 100A RB 23"

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 856358-51100 51100
Product Name Electrical, Specialty Fuses - 51100 Circuit Protection - Electrical, Specialty Fuses
Rated Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers