The 5.5ABWNA5E is a current-limiting, E-Rated medium voltage fuse rated for 5.5 kV and 5 A, designed for primary protection of potential and small power transformers. It features a 1 inch (25 mm) diameter and a length of 5.6 inches (142 mm), with clip centers spaced 4.4 inches (112 mm) apart. The fuse has an interrupting rating of 50 kA RMS symmetrical and is non-indicating. It is compatible with fuse clip A3354705 and is housed in a self-contained, non-venting package suitable for indoor or outdoor installation. The device meets the performance characteristics of IEEE/ANSI C37.46 for E-Rated fuses.
FUSE CRTRDG 5A 5.5KVAC FUSE LINK Product overview: 5.5ABWNA5E from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-5.5ABWNA5E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-5.5ABWNA5E |
| Product Name | 5A Circuit Protection Fuse |
| Mounting | Requires Holder |