ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:8.7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 87F6146 |
| Product Name | Electromechanical Totalizing Counter; No. Of Digits / Alpha Eaton Cutler Hammer |
| Digit Height | 0.3425 inches (8.7 mm) |