Tripp Lite by Eaton Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 6-ft. Cord, 5-15P, Switch Guard 3SP

Description
The Waber-by-Tripp Lite 3SP power strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 3 NEMA 5-15R output receptacles with 1.75-inch center-to-center spacing, 6-foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cable clutter and permits connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the 3SP ideal for distributing alternate waveform UPS or generator power. Features a rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15-amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 3 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 3 NEMA 5-15R output receptacles with 1.75-inch center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff Keyhole mounting tabs for installation on a wide variety of applications UL1363 (USA), cUL (Canada) 15-amp power handling capacity with circuit breaker 6-foot AC line cord
Datasheet
Description
The Waber-by-Tripp Lite 3SP power strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 3 NEMA 5-15R output receptacles with 1.75-inch center-to-center spacing, 6-foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cable clutter and permits connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the 3SP ideal for distributing alternate waveform UPS or generator power. Features a rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15-amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 3 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 3 NEMA 5-15R output receptacles with 1.75-inch center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff Keyhole mounting tabs for installation on a wide variety of applications UL1363 (USA), cUL (Canada) 15-amp power handling capacity with circuit breaker 6-foot AC line cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 6-ft. Cord, 5-15P, Switch Guard - 3SP - Tripp Lite by Eaton
Chicago, IL, United States
Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 6-ft. Cord, 5-15P, Switch Guard
3SP
Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 6-ft. Cord, 5-15P, Switch Guard 3SP
The Waber-by-Tripp Lite 3SP power strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 3 NEMA 5-15R output receptacles with 1.75-inch center-to-center spacing, 6-foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cable clutter and permits connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the 3SP ideal for distributing alternate waveform UPS or generator power. Features a rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15-amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 3 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 3 NEMA 5-15R output receptacles with 1.75-inch center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff Keyhole mounting tabs for installation on a wide variety of applications UL1363 (USA), cUL (Canada) 15-amp power handling capacity with circuit breaker 6-foot AC line cord

The Waber-by-Tripp Lite 3SP power strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 3 NEMA 5-15R output receptacles with 1.75-inch center-to-center spacing, 6-foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cable clutter and permits connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the 3SP ideal for distributing alternate waveform UPS or generator power. Features a rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15-amp resettable circuit breaker and attractive blue/gray color scheme.

PLUG/OUTLETS - Input: NEMA 5-15P/Output: 3 NEMA 5-15R

ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle)

FORMAT - Corded power distribution strip

Features

  • Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications
  • Includes 3 NEMA 5-15R output receptacles with 1.75-inch center-to-center outlet spacing
  • Lighted power switch with transparent snap-over guard to prevent accidental shutoff
  • Keyhole mounting tabs for installation on a wide variety of applications
  • UL1363 (USA), cUL (Canada)
  • 15-amp power handling capacity with circuit breaker
  • 6-foot AC line cord
Supplier's Site
Power Strip, 3 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite - 87F2851 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 3 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite
87F2851
Power Strip, 3 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite 87F2851
POWER STRIP, 3 OUTLET, 15A, 120V, 6FT; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Metal; Colour:Blue/Gray RoHS Compliant: NA

POWER STRIP, 3 OUTLET, 15A, 120V, 6FT; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Metal; Colour:Blue/Gray RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 3SP 87F2851
Product Name Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 6-ft. Cord, 5-15P, Switch Guard Power Strip, 3 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963694 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Power It! 8-Outlet Safety Power Strip, 12-ft. Cord with GFCI Plug - TLM812GF - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip
View Details
2 suppliers