Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount
FUSE HOLDER, 10.3 X 38MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | 283-3682-ND | 28F289 |
| Product Name | Fuseholders | Fuse Holder, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Eaton Bussmann |
| Rated Operating Voltage | 600 volts | 600 volts |