Win Source Part Number: 976926-355NHG2B
Category: Circuit Protection>Electrica
Features: Indicating
Package: Bulk
Fuse Type: Square
Voltage Rating - AC: 500 V
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 120kA
Melting I2t: 446500
Applications: Electrical, Industrial
Class: NH
Standard Package: 3
Mounting Type: Holder
Package / Case: Rectangular, Blade
Dimension: 2.953" L x 2.362" W x 2.480" H (75.00mm x 60.00mm x 63.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 355A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: VDE
FUSE SQUARE 355A 500VAC/250VDC
| RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 7038740 | 976926-355NHG2B | 355NHG2B |
| Product Name | Tag Fuses | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS; IEC; VDE |