Eaton Corporation Electrical, Specialty Fuses 32LET

Description
32A 240V AC 150V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
32A 240V AC 150V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-3235-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3235-ND
Electrical, Specialty Fuses 283-3235-ND
32A 240V AC 150V DC Fuse Cartridge Bolt Mount

32A 240V AC 150V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Tag Fuses - 1568800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
1568800
Tag Fuses 1568800
Eaton 32LET Bolted Tag Fuse

Eaton 32LET Bolted Tag Fuse

Supplier's Site
Singapore, Singapore
32A Circuit Protection Fuse
155-32LET
32A Circuit Protection Fuse 155-32LET
FUSE CARTRIDGE 32A 240VAC/150VDC Product overview: 32LET from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-32LET can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 32A 240VAC/150VDC Product overview: 32LET from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-32LET can be used for catalog matching and distributor lookup.

Supplier's Site
Fuse, Hrc, High Speed, 32A, 240Vac; Product Range Eaton Bussmann - 98K8749 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Hrc, High Speed, 32A, 240Vac; Product Range Eaton Bussmann
98K8749
Fuse, Hrc, High Speed, 32A, 240Vac; Product Range Eaton Bussmann 98K8749
FUSE, HRC, HIGH SPEED, 32A, 240VAC; Product Range:LET Series; Fuse Current:32A; HRC Fuse Case Style:Bolted Tag; Voltage Rating VDC:150VDC; Voltage Rating VAC:240VAC RoHS Compliant: Yes

FUSE, HRC, HIGH SPEED, 32A, 240VAC; Product Range:LET Series; Fuse Current:32A; HRC Fuse Case Style:Bolted Tag; Voltage Rating VDC:150VDC; Voltage Rating VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 32LET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
32LET
Circuit Protection - Electrical, Specialty Fuses 32LET
FUSE CARTRIDGE 32A 240VAC/150VDC

FUSE CARTRIDGE 32A 240VAC/150VDC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 283-3235-ND 1568800 155-32LET 98K8749 32LET
Product Name Electrical, Specialty Fuses Tag Fuses 32A Circuit Protection Fuse Fuse, Hrc, High Speed, 32A, 240Vac; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount Bolt Mount
Approvals / Standards RoHS IEC RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers