32A 690V AC 500V DC Fuse Cartridge Bolt Mount
HRC Fuse, British BS 88, 500 V, 690 V, 32 A, Bolted Tag, ET Series RoHS Compliant: Yes
FUSE CARTRIDGE 32A 690VAC/500VDC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1821457 | 283-3248-ND | 26M7120 | 32ET |
| Product Name | Tag Fuses | Electrical, Specialty Fuses | Hrc Fuse, British Bs 88, 500 V, 690 V, 32 A, Bolted Tag, Et Series Rohs Compliant Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount |