Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 2600A11E

Description
Midsize AC rated Rocker
Request a Quote Datasheet
Description
Midsize AC rated Rocker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
2600A11E
Rocker & Toggle Switches 2600A11E
Midsize AC rated Rocker

Midsize AC rated Rocker

Buy Now
Switch, Rocker, Dpst, 16A, 250V, Amber; Switch Operation Eaton - 44F1250 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 16A, 250V, Amber; Switch Operation Eaton
44F1250
Switch, Rocker, Dpst, 16A, 250V, Amber; Switch Operation Eaton 44F1250
SWITCH, ROCKER, DPST, 16A, 250V, AMBER; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:2600 Series; Contact Voltage VAC:250VRoHS Compliant: Yes

SWITCH, ROCKER, DPST, 16A, 250V, AMBER; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:2600 Series; Contact Voltage VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF,AMBER - 70155709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF,AMBER
70155709
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF,AMBER 70155709
16 A , DPST Switch Function, Miniature and Midsize Rocker Switches These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required. The 1600 and 2600 series of mid-size snap-in rocker switches have worldwide approvals featuring a combination of UL, CSA, VDE, UTE, BEAB, FI, DEMKO, NEMKO, SEMKO and KEMA approvals at up to 16 amperes, 250 volts AC. Base and bezel Color: black.

16 A , DPST Switch Function, Miniature and Midsize Rocker Switches
These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required.
The 1600 and 2600 series of mid-size snap-in rocker switches have worldwide approvals featuring a combination of UL, CSA, VDE, UTE, BEAB, FI, DEMKO, NEMKO, SEMKO and KEMA approvals at up to 16 amperes, 250 volts AC. Base and bezel Color: black.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 2600A11E 44F1250 70155709
Product Name Rocker & Toggle Switches Switch, Rocker, Dpst, 16A, 250V, Amber; Switch Operation Eaton Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF,AMBER
Rocker Actuator Rocker
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL) On-None-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Features Illuminated Illuminated
AC Voltage Rating 250 volts 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
A8L Miniature Rocker Switch - A8L-11-11N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details