The 25SFMSJ50 is a high voltage DIN distribution fuse rated for 25 kV AC, with a current rating of 50 A, conforming to DIN 43.625 and IEC 282-1 standards. It has a diameter of 76 mm and a length of 442 mm, featuring a striker mechanism with 26 mm travel and 0.6 joule energy output. The fuse is current-limiting, designed for use in transformer primary circuits, and exhibits low power dissipation and reduced I2t under short-circuit conditions. It is rated for 25 kV system voltage and has an RMS symmetrical breaking capacity of 25 kA.
FUSE CARTRIDGE 50A 25KVAC Product overview: 25SFMSJ50 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-25SFMSJ50 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-25SFMSJ50 |
| Product Name | 50A Circuit Protection Fuse |
| Mounting | Requires Holder |