Electric Fuse, 25A, 240VAC, 150VDC, 200000A (IR), Inline/holder, Product overview: 25LET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-25LET can be used for catalog matching and distributor lookup.
25A 240V AC 150V DC Fuse Cartridge Bolt Mount
FUSE, HRC, HIGH SPEED, 25A; Product Range:BS 88 Series; Fuse Current:25A; Blow Characteristic:Fast Acting; Fuse Size Metric:17.7mm x 56mm; Fuse Size Imperial:0.7" x 2.2"; Voltage Rating V DC:150VDC; Voltage Rating VAC:240VAC; HRC RoHS Compliant: Yes
FUSE CARTRIDGE 25A 240VAC/150VDC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1568793 | 139-25LET | 283-3234-ND | 98K8437 | 25LET | 25LET |
| Product Name | Tag Fuses | 25A 200000A Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, Hrc, High Speed, 25A; Product Range Eaton Bussmann | BUSS Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | IEC | RoHS | RoHS | RoHS | ||
| Rated Voltage | 150 volts | 240 volts | 240 volts | |||
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps | ||
| Fuse Type | Blade |