Electric Fuse, 250A, 690VAC, 350VDC, 200000A (IR), Inline/holder, Product overview: 250FM from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-250FM can be used for catalog matching and distributor lookup.
Eaton 250FM British Standard Fuse
250A 690V AC 500V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 250A 690VAC/500VDC
FUSE, 250A, 690V, TYPE T; Product Range:FM Series; Fuse Current:250A; Blow Characteristic:Fast Acting; Fuse Size Metric:38.1mm x 50mm; Fuse Size Imperial:1.5" x 1.97"; Voltage Rating VDC:500VDC; Voltage Rating VAC:690VAC RoHS Compliant: NA
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-250FM | 1569083 | 250FM-ND | 250FM | 08R6070 |
| Product Name | 250A 200000A Circuit Protection Fuse | Tag Fuses | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 250A, 690V, Type T; Product Range Eaton Bussmann |
| Approvals / Standards | IEC | RoHS | |||
| Fuse Type | Blade | ||||
| Mounting | Bolt Mount | ||||
| Rated Current | 250 amps | 250 amps | 250 amps |