CONTACT BLOCK, 2NO/2NC, SCREW; Switch Terminals:Screw; No. of Poles:4 Pole; Contact Current Max:10A; Contact Voltage AC Max:690V; For Use With:DILEM Contactors; Contact Voltage DC Max:220V; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 06WX4145 |
| Product Name | Contact Block, 2No/2Nc, Screw; Switch Terminals Eaton Moeller |