Eaton Corporation 1900A 1KV Circuit Protection Fuse 170M7235

Description
FUSE SQUARE 1900A 1KV RECT Product overview: 170M7235 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900A, 1KV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1900A, 1KV, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-170M7235 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE SQUARE 1900A 1KV RECT Product overview: 170M7235 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900A, 1KV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1900A, 1KV, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-170M7235 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1900A 1KV Circuit Protection Fuse
155-170M7235
1900A 1KV Circuit Protection Fuse 155-170M7235
FUSE SQUARE 1900A 1KV RECT Product overview: 170M7235 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900A, 1KV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1900A, 1KV, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-170M7235 can be used for catalog matching and distributor lookup.

FUSE SQUARE 1900A 1KV RECT Product overview: 170M7235 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900A, 1KV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1900A, 1KV, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-170M7235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse - 130209465 - Radwell International
Willingboro, NJ, United States
FUSE, 1900A 1000V 4PKN/90 AR. FREE 2 YEAR RADWELL WARRANTY

FUSE, 1900A 1000V 4PKN/90 AR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
170M7235
Circuit Protection - Electrical, Specialty Fuses 170M7235
FUSE SQUARE 1900A 1KV RECT

FUSE SQUARE 1900A 1KV RECT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 155-170M7235 130209465 170M7235
Product Name 1900A 1KV Circuit Protection Fuse Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers