400A 700V AC DC Fuse Square Bolt Mount
Win Source Part Number: 1014086-170M5258
Category: Circuit Protection>Electrica
Features: Indicating
Package: Bulk
Fuse Type: Square
Voltage Rating - AC: 700 V
Breaking Capacity @ Rated Voltage: 200kA
Melting I2t: 11000
Applications: Electrical, Industrial
Standard Package: 3
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 1.969" L x 2.402" W x 3.031" H (50.00mm x 61.00mm x 77.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CE, CSA, UR
FUSE SQUARE 400A 700VAC RECT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 170M5258-ND | 1014086-170M5258 | 170M5258 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | Bolt Mount | |
| Approvals / Standards | RoHS; CSA | ||
| Features | Indicating |