Win Source Part Number: 1016594-170M3988
Category: Circuit Protection>Electrica
Package: Bulk
Fuse Type: Square
Voltage Rating - AC: 1 kV
Melting I2t: 9550
Standard Package: 6
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 3.150" L x 1.693" W x 2.402" H (80.00mm x 43.00mm x 61.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CE, UL
FUSE SQUARE 250A 1KV RECTANGULAR
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1016594-170M3988 | 170M3988 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount |