Fuse Square Body 400A 700V Holder Flat 69 X 58 X 45mm IEC/UL Product overview: 170M3819D from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-170M3819D can be used for catalog matching and distributor lookup.
400A 700V AC DC Fuse Square Holder
FUSE SQUARE 400A 700VAC RECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-170M3819D | 170M3819D-ND | 170M3819D |
| Product Name | 400A 700V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Approvals / Standards | RoHS; CSA | ||
| Features | Indicating |