Manufacturer: Eaton
Win Source Part Number: 785020-170M3366
Packaging: Bulk
Features: Indicating
Package: Rectangular, Blade
Current Rating: 250A
Fuse Type: Square
Voltage Rating - AC: 700V
Breaking Capacity @ Rated Voltage: 200kA
Melting I2t: 4200
Approvals: CSA, UR
Applications: Electrical, Industrial
Mounting: Bolt Mount
Family Name: 170M
Categories: Circuit Protection
Dimension: 1.969" L x 1.772" W x 2.323" H (50.00mm x 45.00mm x 59.00mm)
Introduction Date: August 07, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
250A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 250A 700VAC RECT
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 785020-170M3366 | 170M3366-ND | 170M3366 |
| Product Name | Electrical, Specialty Fuses - 170M3366 | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | Bolt Mount | |
| Rated Voltage | 700 volts | 700 volts | |
| Rated Current | 250 amps | 250 amps | 250 amps |
| Rated Breaking Capacity | 200000 amps | 200000 amps | 200000 amps |