Fuse Square Body 250A 690V Stud Mount Screw 54 X 21mm CSA/UL Product overview: 170M1321 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-170M1321 can be used for catalog matching and distributor lookup.
250A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 250A 700VAC RECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-170M1321 | 283-3703-ND | 170M1321 |
| Product Name | 250A 690V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | ||
| Approvals / Standards | CSA |