The Eaton Bussmann series 170H1007 is a high speed fixed center fuse base rated for 400 A and 1000 V AC, designed to accommodate DIN 43653 Size 00 and 000 fuses. It has a length of 145 mm, width of 43 mm, and height of 51 mm, with a mass of 315.7 g. The product is CE marked and RoHS compliant, and meets UL 512 certification. It is classified as a high speed accessory for circuit protection applications.
Fuse Base 400A 1000V Product overview: 170H1007 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 1000V, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-170H1007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-170H1007 |
| Product Name | 400A 1000V Circuit Protection Fuse |
| Rated Current | 400 amps |