17.5CAV10 is a 10A, 17.5kV, current-limiting, E-rated medium voltage fuse for protecting potential and small power transformers. It measures 8.7 inches (221 mm) in length, 1.6 inches (41 mm) in diameter, and has clip centers spaced 7.5 inches (190 mm) apart. The fuse is non-indicating and compatible with fuse clip 1A0835. It has an interrupting rating of 40kA RMS symmetrical and complies with IEEE/ANSI C37.46 for E-rated performance.
FUSE CARTRIDGE 10A 17.5KVAC Product overview: 17.5CAV10 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-17.5CAV10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-17.5CAV10 |
| Product Name | 10A Circuit Protection Fuse |
| Mounting | Requires Holder |