FUSE 16A 240V TYPE T FUSE BRITSH Product overview: 16LET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 240V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-16LET can be used for catalog matching and distributor lookup.
FUSE 16A 240V CYLINDRICAL
SEMICONDUCTOR FUSE, 240VAC/VDC, 16A FUSE, 17.7MM X 26.2MM, SERIES BS 88. FREE 2 YEAR RADWELL WARRANTY
SEMICONDUCTOR FUSE; Product Range:BS 88 Series; Fuse Current:16A; Blow Characteristic:Fast Acting; Fuse Size Metric:17.7mm x 26.2mm; Fuse Size Imperial:0.7" x 1.03"; Voltage Rating VDC:240VDC; Voltage Rating VAC:240VAC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 16LET-ND | 1818679 | 139-16LET | 16LET | 176172983 | 98K5945 |
| Product Name | Electrical, Specialty Fuses | Tag Fuses | 16A 240V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse | Semiconductor Fuse; Product Range Eaton Bussmann |
| Fuse Type | Blade | |||||
| Mounting | Bolt Mount | |||||
| Approvals / Standards | RoHS | RoHS; IEC; VDE | RoHS | RoHS |