The HRC Fuse, British BS 88, is rated for 500 V and 690 V with a current rating of 160 A. It features a bolted tag design and is part of the MT Series by Eaton Bussmann. This fuse is designed for high-speed applications and is suitable for use in DC common bus systems, DC drives, power converters, and reduced voltage starters. It has a high interrupting rating of 200 kA RMS symmetrical, ensuring reliable protection in fault conditions. The fuse is CE marked and complies with BS 88 Part 4, IEC 269 Part 4, and is UL recognized. Its low arc voltage and energy let-through characteristics contribute to its effectiveness in protecting electrical circuits. The dimensions and specific electrical characteristics can be referenced in the datasheet for precise integration into engineering projects.
HRC Fuse, British BS 88, 500 V, 690 V, 160 A, Bolted Tag, MT Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 99M7494 |
| Product Name | Hrc Fuse, British Bs 88, 500 V, 690 V, 160 A, Bolted Tag, Mt Series Eaton Bussmann |