Eaton Corporation Terminal Blocks - Power Distribution 16021-2

Description
PWR DISTRIB BLOCK 2POS 175A 600V
Request a Quote Datasheet
Description
PWR DISTRIB BLOCK 2POS 175A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Power Distribution - 283-3698-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Power Distribution
283-3698-ND
Terminal Blocks - Power Distribution 283-3698-ND
PWR DISTRIB BLOCK 2POS 175A 600V

PWR DISTRIB BLOCK 2POS 175A 600V

Buy Now Datasheet
Barrier Terminal Blocks - 16021-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
16021-2
Barrier Terminal Blocks 16021-2
Barrier Terminal Blocks 2P 600VAC/DC Pwr Dist Block

Barrier Terminal Blocks 2P 600VAC/DC Pwr Dist Block

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 283-3698-ND 16021-2
Product Name Terminal Blocks - Power Distribution Barrier Terminal Blocks
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Power Distribution Blocks Barrier Terminal Blocks
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.966 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details