Black Button, Quick Connect Terminal, 1600 Series Mid-Size Snap-In Rocker Switches
These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required.
Black base and bezel, non-illuminated.
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-None-Of
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 160011E | 70155697 | 23F001 |
| Product Name | Rocker & Toggle Switches | Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC SPST, ON-NONE-OFF | Switch, Rocker, Spst, 16A, 250V, Black; Illumination Eaton |
| Momentary Contact Switch Function | On-None-Off | Three Position Momentary (Center NEUTRAL) | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | ||
| Standards / Compliances | CSA Certified; UL Listed | RoHS | |
| Features | Illuminated |