SWITCH, ROCKER, SPST, 15A, 125V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-None-Of
Snap-In Mounting Style, SPST Contact Form, Rocker Switches
These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required.
The smoothly rounded bezel and gently contoured rocker have a soft matte finish that blends in with the most sophisticated product designs.
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 150011E | 87F2624 | 70155750 |
| Product Name | Rocker & Toggle Switches | Switch, Rocker, Spst, 15A, 125V, Black; Illumination Eaton | Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V, SPST, ON-NONE-OFF |
| Rocker Actuator | Rocker | ||
| Momentary Contact Switch Function | Three Position Momentary (Center NEUTRAL) | On-None-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | |
| Current Rating | 15 amps | 15 amps |