LENS TYPE
30.5 MM SIZE
CLEAR COLOR
2 POSITION ILLUMINATED PUSH PULL SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
STANDARD 40 MM CAP STYLE/SHAPE
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
LENS TYPE
30.5 MM SIZE
CLEAR COLOR
2 POSITION ILLUMINATED PUSH PULL SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
STANDARD 40 MM CAP STYLE/SHAPE
10250T MODEL
LENS TYPE
30.5 MM SIZE
CLEAR COLOR
2 POSITION ILLUMINATED PUSH PULL SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
STANDARD 40 MM CAP STYLE/SHAPE
10250T MODEL