Eaton Corporation Illuminated Selector Switch Operator 10250T6403

Description
KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 120MB LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE 10250T MODEL
Datasheet
Description
KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 120MB LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Selector Switch Operator - 10250T6403 - Eaton Corporation
Cleveland, OH, USA
Illuminated Selector Switch Operator
10250T6403
Illuminated Selector Switch Operator 10250T6403
KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 120MB LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE 10250T MODEL
  • KNOB LEVER TYPE
  • 30.5 MM SIZE
  • KNOB NOT INCLUDED COLOR
  • MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • 120MB LAMP NUMBER
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number 10250T6403
Product Name Illuminated Selector Switch Operator
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details