10250T2431 -- ROTO PUSH OPERATOR
Eaton Corporation
Roto Push Operator
10250T2431
Description
FLUSH TYPE
30.5 MM SIZE
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
2 POSITION(S)
BUTTON COLOR GREEN
MOUNTING POSITION VERTICAL
10250T MODEL
Description
FLUSH TYPE
30.5 MM SIZE
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
2 POSITION(S)
BUTTON COLOR GREEN
MOUNTING POSITION VERTICAL
10250T MODEL
Datasheet
Suppliers
FLUSH TYPE
30.5 MM SIZE
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
2 POSITION(S)
BUTTON COLOR GREEN
MOUNTING POSITION VERTICAL
10250T MODEL
- FLUSH TYPE
- 30.5 MM SIZE
- NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
- 2 POSITION(S)
- BUTTON COLOR GREEN
- MOUNTING POSITION VERTICAL
- 10250T MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
10250T2431 |
|
Product Name
|
Roto Push Operator |
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 4 poles per wafer
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
Angle of Throw
45 degrees
Positions per Pole
3
Features
DustProof; Weather resistant or waterproof
View Details