Eaton Corporation Non Illuminated Selector Switch Operator 10250T1332

Description
KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE VERTICAL MOUNT 10250T MODEL
Datasheet
Description
KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE VERTICAL MOUNT 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - 10250T1332 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
10250T1332
Non Illuminated Selector Switch Operator 10250T1332
KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE VERTICAL MOUNT 10250T MODEL
  • KNOB TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 2 CAM CODE
  • VERTICAL MOUNT
  • 10250T MODEL
Supplier's Site Datasheet
Selector Switch - 5156381 - Radwell International
Willingboro, NJ, United States
Selector Switch
5156381
Selector Switch 5156381
SELECTOR SWITCH, 3 POSITION, SPRING RETURN, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 3 POSITION, SPRING RETURN, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 10250T1332 5156381
Product Name Non Illuminated Selector Switch Operator Selector Switch
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
20A 194L Load Switch - 194L-A20-1756 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details