100A 690V AC 500V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 100A 690VAC/500VDC Product overview: 100FEE from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-100FEE can be used for catalog matching and distributor lookup.
Eaton 100FEE British Standard Fuse
FUSE CRTRDGE 100A 690VAC/500VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 100FEE-ND | 155-100FEE | 1569005 | 100FEE |
| Product Name | Electrical, Specialty Fuses | 100A Circuit Protection Fuse | Tag Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | Bolt Mount | ||
| Rated Current | 100 amps | 100 amps | 100 amps |