easy-conveyors Roller Conveyors

Description
The ERS roller conveyor system is a modular conveyor module platform which makes it possible to meet every requirement for a system, depending on the customer needs, conditions on site and type of material to be conveyed. Non driven ( gravity ), 24V driven or 24V zero pressure accumulation or 400V flat belt driven, all possible depending on the needs Flexible and modular concept The individual modules can be easily matched and combined with each other, also changes or expansions in operating systems on site are easy to do, Thanks to the modular concept. Types Type 50, Non-powered conveyor. The non-powered straight roller conveyor transports materials either manually or via gravity down a slope and is used as an assembly and picking line. Type 51, 24V powered roller conveyor The 24 V roller conveyor serves as a transport conveyor of unit loads with the help of a drive controller. Each section is powered by a Roller Drive that is connected to a fixed number of idlers via round belt or PolyVee belts. Type 52, 24V zero pressure roller conveyor The 24 V roller conveyor enables zero pressure accumulation transport of unit loads with the help of a zone controller. Each zone is powered by a RollerDrive that is connected to a fixed number of idlers via round belt or PolyVee belts. Each zone is provided with a sensor. Type 53, 400V powered roller conveyor The permanently powered flat belt conveyor serves as a transport conveyor that requires only one 400-V drive for long distances up to 15 meters. The flat belt drive is tangential belt from roller to roller. Type 56 /57, Belt over roller 24V powered conveyor The Belt over roller is a belt conveyor that is divided into zones and operates with zero pressure accumulation; its drive is based on the 24 V Roller Drive. It is possible to transport and accumulate small products, as well as products not suitable for roller tracks. also suitable for reversing operation. Type 70, 400V driven belt conveyors The belt conveyor is used for the transport of unit loads that are not suitable for roller tracks, and for all types of unit loads in case of inclines and declines. The standard belt conveyor is equipped with 400V SEW gear .
Description
The ERS roller conveyor system is a modular conveyor module platform which makes it possible to meet every requirement for a system, depending on the customer needs, conditions on site and type of material to be conveyed. Non driven ( gravity ), 24V driven or 24V zero pressure accumulation or 400V flat belt driven, all possible depending on the needs Flexible and modular concept The individual modules can be easily matched and combined with each other, also changes or expansions in operating systems on site are easy to do, Thanks to the modular concept. Types Type 50, Non-powered conveyor. The non-powered straight roller conveyor transports materials either manually or via gravity down a slope and is used as an assembly and picking line. Type 51, 24V powered roller conveyor The 24 V roller conveyor serves as a transport conveyor of unit loads with the help of a drive controller. Each section is powered by a Roller Drive that is connected to a fixed number of idlers via round belt or PolyVee belts. Type 52, 24V zero pressure roller conveyor The 24 V roller conveyor enables zero pressure accumulation transport of unit loads with the help of a zone controller. Each zone is powered by a RollerDrive that is connected to a fixed number of idlers via round belt or PolyVee belts. Each zone is provided with a sensor. Type 53, 400V powered roller conveyor The permanently powered flat belt conveyor serves as a transport conveyor that requires only one 400-V drive for long distances up to 15 meters. The flat belt drive is tangential belt from roller to roller. Type 56 /57, Belt over roller 24V powered conveyor The Belt over roller is a belt conveyor that is divided into zones and operates with zero pressure accumulation; its drive is based on the 24 V Roller Drive. It is possible to transport and accumulate small products, as well as products not suitable for roller tracks. also suitable for reversing operation. Type 70, 400V driven belt conveyors The belt conveyor is used for the transport of unit loads that are not suitable for roller tracks, and for all types of unit loads in case of inclines and declines. The standard belt conveyor is equipped with 400V SEW gear .

Suppliers

Company
Product
Description
Supplier Links
Roller Conveyors -  - easy-conveyors
Scarborough, Ontario, Canada
Roller Conveyors
Roller Conveyors
The ERS roller conveyor system is a modular conveyor module platform which makes it possible to meet every requirement for a system, depending on the customer needs, conditions on site and type of material to be conveyed. Non driven ( gravity ), 24V driven or 24V zero pressure accumulation or 400V flat belt driven, all possible depending on the needs Flexible and modular concept The individual modules can be easily matched and combined with each other, also changes or expansions in operating systems on site are easy to do, Thanks to the modular concept. Types Type 50, Non-powered conveyor. The non-powered straight roller conveyor transports materials either manually or via gravity down a slope and is used as an assembly and picking line. Type 51, 24V powered roller conveyor The 24 V roller conveyor serves as a transport conveyor of unit loads with the help of a drive controller. Each section is powered by a Roller Drive that is connected to a fixed number of idlers via round belt or PolyVee belts. Type 52, 24V zero pressure roller conveyor The 24 V roller conveyor enables zero pressure accumulation transport of unit loads with the help of a zone controller. Each zone is powered by a RollerDrive that is connected to a fixed number of idlers via round belt or PolyVee belts. Each zone is provided with a sensor. Type 53, 400V powered roller conveyor The permanently powered flat belt conveyor serves as a transport conveyor that requires only one 400-V drive for long distances up to 15 meters. The flat belt drive is tangential belt from roller to roller. Type 56 /57, Belt over roller 24V powered conveyor The Belt over roller is a belt conveyor that is divided into zones and operates with zero pressure accumulation; its drive is based on the 24 V Roller Drive. It is possible to transport and accumulate small products, as well as products not suitable for roller tracks. also suitable for reversing operation. Type 70, 400V driven belt conveyors The belt conveyor is used for the transport of unit loads that are not suitable for roller tracks, and for all types of unit loads in case of inclines and declines. The standard belt conveyor is equipped with 400V SEW gear .

The ERS roller conveyor system is a modular conveyor module platform which makes it possible to meet every requirement for a system, depending on the customer needs, conditions on site and type of material to be conveyed. Non driven ( gravity ), 24V driven or 24V zero pressure accumulation or 400V flat belt driven, all possible depending on the needs

Flexible and modular concept
The individual modules can be easily matched and combined with each other, also changes or expansions in operating systems on site are easy to do, Thanks to the modular concept.

Types

  • Type 50, Non-powered conveyor. The non-powered straight roller conveyor transports materials either manually or via gravity down a slope and is used as an assembly and picking line.
  • Type 51, 24V powered roller conveyor
  • The 24 V roller conveyor serves as a transport conveyor of unit loads with the help of a drive controller. Each section is powered by a Roller Drive that is connected to a fixed number of idlers via round belt or PolyVee belts.
  • Type 52, 24V zero pressure roller conveyor
  • The 24 V roller conveyor enables zero pressure accumulation transport of unit loads with the help of a zone controller. Each zone is powered by a RollerDrive that is connected to a fixed number of idlers via round belt or PolyVee belts. Each zone is provided with a sensor.
  • Type 53, 400V powered roller conveyor
  • The permanently powered flat belt conveyor serves as a transport conveyor that requires only one 400-V drive for long distances up to 15 meters. The flat belt drive is tangential belt from roller to roller.
  • Type 56 /57, Belt over roller 24V powered conveyor
  • The Belt over roller is a belt conveyor that is divided into zones and operates with zero pressure accumulation; its drive is based on the 24 V Roller Drive. It is possible to transport and accumulate small products, as well as products not suitable for roller tracks. also suitable for reversing operation.
  • Type 70, 400V driven belt conveyors
  • The belt conveyor is used for the transport of unit loads that are not suitable for roller tracks, and for all types of unit loads in case of inclines and declines. The standard belt conveyor is equipped with 400V SEW gear .
Supplier's Site

Technical Specifications

  easy-conveyors
Product Category Industrial Conveyors
Product Name Roller Conveyors
Conveyor Type Roller
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
3200 Series Conveyors with Intralox Activated Roller Belt™ (ARB) Technology -  - Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Roller
Material Conveyed Unit Handling
Speed 151 ft/min (76.67 cm/sec)
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VCM-5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 5000 lbs (2268 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details