easy-conveyors Belt Conveyors

Description
Easy conveyors offers a complete range of belt conveyors which are suited for light duty, medium duty and heavy duty transport, incline & decline. All based on an aluminum anodized frame. Light & medium duty The Belt conveyor EBS 40 is a low profile light duty belt conveyor up to a weight of 75 kg, with a drive pulley diameter of 45mm, available wide is 100mm, 200mm, 300mm, 400mm, 500mm & 600mm. The Belt conveyor EBS 80 is a medium duty belt conveyor up to a weight of 150 kg, with a drive pulley diameter of 85mm, available wide is 200mm, 400mm, 600mm, 800mm, 1000mm & 1200mm. Both belt conveyors of the EBS series are available with Direct drive, Indirect drive & center drive. Application area is the food & packaging industry. Heavy duty The belt conveyor ERS 70 is a heavy duty conveyor up to a weight of 600 kg, with a drive pulley diameter of 180mm, which is vulcanized, available wide is 420mm, 520mm, 620mm & 820mm. Incline & decline conveyors are a standard up to a 22,5 degree angle. The belt conveyor ERS 70 is available with a direct drive, drum drive or a center drive. Application area is the integrators market, distribution and logistic marke
Description
Easy conveyors offers a complete range of belt conveyors which are suited for light duty, medium duty and heavy duty transport, incline & decline. All based on an aluminum anodized frame. Light & medium duty The Belt conveyor EBS 40 is a low profile light duty belt conveyor up to a weight of 75 kg, with a drive pulley diameter of 45mm, available wide is 100mm, 200mm, 300mm, 400mm, 500mm & 600mm. The Belt conveyor EBS 80 is a medium duty belt conveyor up to a weight of 150 kg, with a drive pulley diameter of 85mm, available wide is 200mm, 400mm, 600mm, 800mm, 1000mm & 1200mm. Both belt conveyors of the EBS series are available with Direct drive, Indirect drive & center drive. Application area is the food & packaging industry. Heavy duty The belt conveyor ERS 70 is a heavy duty conveyor up to a weight of 600 kg, with a drive pulley diameter of 180mm, which is vulcanized, available wide is 420mm, 520mm, 620mm & 820mm. Incline & decline conveyors are a standard up to a 22,5 degree angle. The belt conveyor ERS 70 is available with a direct drive, drum drive or a center drive. Application area is the integrators market, distribution and logistic marke

Suppliers

Company
Product
Description
Supplier Links
Belt Conveyors -  - easy-conveyors
Scarborough, Ontario, Canada
Belt Conveyors
Belt Conveyors
Easy conveyors offers a complete range of belt conveyors which are suited for light duty, medium duty and heavy duty transport, incline & decline. All based on an aluminum anodized frame. Light & medium duty The Belt conveyor EBS 40 is a low profile light duty belt conveyor up to a weight of 75 kg, with a drive pulley diameter of 45mm, available wide is 100mm, 200mm, 300mm, 400mm, 500mm & 600mm. The Belt conveyor EBS 80 is a medium duty belt conveyor up to a weight of 150 kg, with a drive pulley diameter of 85mm, available wide is 200mm, 400mm, 600mm, 800mm, 1000mm & 1200mm. Both belt conveyors of the EBS series are available with Direct drive, Indirect drive & center drive. Application area is the food & packaging industry. Heavy duty The belt conveyor ERS 70 is a heavy duty conveyor up to a weight of 600 kg, with a drive pulley diameter of 180mm, which is vulcanized, available wide is 420mm, 520mm, 620mm & 820mm. Incline & decline conveyors are a standard up to a 22,5 degree angle. The belt conveyor ERS 70 is available with a direct drive, drum drive or a center drive. Application area is the integrators market, distribution and logistic marke

Easy conveyors offers a complete range of belt conveyors which are suited for light duty, medium duty and heavy duty transport, incline & decline. All based on an aluminum anodized frame.

Light & medium duty

The Belt conveyor EBS 40 is a low profile light duty belt conveyor up to a weight of 75 kg, with a drive pulley diameter of 45mm, available wide is 100mm, 200mm, 300mm, 400mm, 500mm & 600mm.

The Belt conveyor EBS 80 is a medium duty belt conveyor up to a weight of 150 kg, with a drive pulley diameter of 85mm, available wide is 200mm, 400mm, 600mm, 800mm, 1000mm & 1200mm.

Both belt conveyors of the EBS series are available with Direct drive, Indirect drive & center drive.

Application area is the food & packaging industry.

Heavy duty

The belt conveyor ERS 70 is a heavy duty conveyor up to a weight of 600 kg, with a drive pulley diameter of 180mm, which is vulcanized, available wide is 420mm, 520mm, 620mm & 820mm.

Incline & decline conveyors are a standard up to a 22,5 degree angle.

The belt conveyor ERS 70 is available with a direct drive, drum drive or a center drive.

Application area is the integrators market, distribution and logistic marke

Supplier's Site

Technical Specifications

  easy-conveyors
Product Category Industrial Conveyors
Product Name Belt Conveyors
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
Sanitary Flange Line Vac In-line Conveyor -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details