Easy Braid Co. Desoldering Braid, 0.05 X 10Ft, Yellow; Braid Material Easybraid S-B-10AS

Description
DESOLDERING BRAID, 0.05" X 10FT, YELLOW; Braid Material:Oxide Free Copper; Width:0.05"; Length:10ft; Product Range:Sea Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.05" X 10FT, YELLOW; Braid Material:Oxide Free Copper; Width:0.05"; Length:10ft; Product Range:Sea Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.05 X 10Ft, Yellow; Braid Material Easybraid - 39AH4073 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.05 X 10Ft, Yellow; Braid Material Easybraid
39AH4073
Desoldering Braid, 0.05 X 10Ft, Yellow; Braid Material Easybraid 39AH4073
DESOLDERING BRAID, 0.05" X 10FT, YELLOW; Braid Material:Oxide Free Copper; Width:0.05"; Length:10ft; Product Range:Sea Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.05" X 10FT, YELLOW; Braid Material:Oxide Free Copper; Width:0.05"; Length:10ft; Product Range:Sea Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH4073
Product Name Desoldering Braid, 0.05 X 10Ft, Yellow; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details