Easy Braid Co. Desoldering Braid, 0.025 X 100Ft, Grey; Braid Material Easybraid S-A-100

Description
DESOLDERING BRAID, 0.025" X 100FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:100ft; Product Range:Sea Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.025" X 100FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:100ft; Product Range:Sea Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.025 X 100Ft, Grey; Braid Material Easybraid - 51AC9495 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.025 X 100Ft, Grey; Braid Material Easybraid
51AC9495
Desoldering Braid, 0.025 X 100Ft, Grey; Braid Material Easybraid 51AC9495
DESOLDERING BRAID, 0.025" X 100FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:100ft; Product Range:Sea Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.025" X 100FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:100ft; Product Range:Sea Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51AC9495
Product Name Desoldering Braid, 0.025 X 100Ft, Grey; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2769518 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details