Easy Braid Co. Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid Q-E-5AS

Description
DESOLDERING BRAID, 5FT, 25/PACK; Braid Material:Oxide Free Copper; Width:29.7mm; Length:5ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 5FT, 25/PACK; Braid Material:Oxide Free Copper; Width:29.7mm; Length:5ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid - 52AC2227 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid
52AC2227
Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid 52AC2227
DESOLDERING BRAID, 5FT, 25/PACK; Braid Material:Oxide Free Copper; Width:29.7mm; Length:5ft; Product Range:- RoHS Compliant: Yes

DESOLDERING BRAID, 5FT, 25/PACK; Braid Material:Oxide Free Copper; Width:29.7mm; Length:5ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AC2227
Product Name Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details