Easy Braid Co. Desoldering Braid, 10Ft, 25/pack; Braid Material Easybraid Q-E-10AS

Description
DESOLDERING BRAID, 10FT, 25/PACK; Braid Material:Oxide Free Copper; Width:29.7mm; Length:10ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 10FT, 25/PACK; Braid Material:Oxide Free Copper; Width:29.7mm; Length:10ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 10Ft, 25/pack; Braid Material Easybraid - 52AC2226 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 10Ft, 25/pack; Braid Material Easybraid
52AC2226
Desoldering Braid, 10Ft, 25/pack; Braid Material Easybraid 52AC2226
DESOLDERING BRAID, 10FT, 25/PACK; Braid Material:Oxide Free Copper; Width:29.7mm; Length:10ft; Product Range:- RoHS Compliant: Yes

DESOLDERING BRAID, 10FT, 25/PACK; Braid Material:Oxide Free Copper; Width:29.7mm; Length:10ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AC2226
Product Name Desoldering Braid, 10Ft, 25/pack; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024506 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details