Easy Braid Co. Desoldering Braid, 0.1 X 5Ft, Blue; Braid Material Easybraid Q-D-5AS

Description
DESOLDERING BRAID, 0.1" X 5FT, BLUE; Braid Material:Oxide Free Copper; Width:0.1"; Length:5ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.1" X 5FT, BLUE; Braid Material:Oxide Free Copper; Width:0.1"; Length:5ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.1 X 5Ft, Blue; Braid Material Easybraid - 39AH4072 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.1 X 5Ft, Blue; Braid Material Easybraid
39AH4072
Desoldering Braid, 0.1 X 5Ft, Blue; Braid Material Easybraid 39AH4072
DESOLDERING BRAID, 0.1" X 5FT, BLUE; Braid Material:Oxide Free Copper; Width:0.1"; Length:5ft; Product Range:Quick Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.1" X 5FT, BLUE; Braid Material:Oxide Free Copper; Width:0.1"; Length:5ft; Product Range:Quick Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH4072
Product Name Desoldering Braid, 0.1 X 5Ft, Blue; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024523 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System - GM-03-100 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details