Easy Braid Co. Desoldering Braid, 0.1 X 25Ft, Blue; Braid Material Easybraid Q-D-25

Description
DESOLDERING BRAID, 0.1" X 25FT, BLUE; Braid Material:Oxide Free Copper; Width:0.1"; Length:25ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.1" X 25FT, BLUE; Braid Material:Oxide Free Copper; Width:0.1"; Length:25ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.1 X 25Ft, Blue; Braid Material Easybraid - 51AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.1 X 25Ft, Blue; Braid Material Easybraid
51AC9470
Desoldering Braid, 0.1 X 25Ft, Blue; Braid Material Easybraid 51AC9470
DESOLDERING BRAID, 0.1" X 25FT, BLUE; Braid Material:Oxide Free Copper; Width:0.1"; Length:25ft; Product Range:Quick Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.1" X 25FT, BLUE; Braid Material:Oxide Free Copper; Width:0.1"; Length:25ft; Product Range:Quick Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51AC9470
Product Name Desoldering Braid, 0.1 X 25Ft, Blue; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 1796035 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (17
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
SAW Strip Cladding Head - A6S - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding
View Details